TVS DIODE 24VWM 45VC 2UDFN
TVS DIODE 24VWM 45VC 2UDFN
24V PROTECTION IN UDFN2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESD7424MUT5GCT-ND | ESD7424MUT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-UDFN | 2-UDFN (1.6x1) |
| VC | 45 volts | 45 volts |