onsemi ESD Suppressor TVS 15KV 2-Pin XDFN T/R ESD7421N2T5G

Description
ESD Suppressor TVS 15KV 2-Pin XDFN T/R
Datasheet
Description
ESD Suppressor TVS 15KV 2-Pin XDFN T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD Suppressor TVS 15KV 2-Pin XDFN T/R - 598-ESD7421N2T5G - Utmel Electronic Limited
Hong Kong, China
ESD Suppressor TVS 15KV 2-Pin XDFN T/R
598-ESD7421N2T5G
ESD Suppressor TVS 15KV 2-Pin XDFN T/R 598-ESD7421N2T5G
ESD Suppressor TVS 15KV 2-Pin XDFN T/R

ESD Suppressor TVS 15KV 2-Pin XDFN T/R

Supplier's Site
Diode, Esd Protection, 16V, Xdfn; Clamping Voltage Vc Max Onsemi - 42AC1722 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 16V, Xdfn; Clamping Voltage Vc Max Onsemi
42AC1722
Diode, Esd Protection, 16V, Xdfn; Clamping Voltage Vc Max Onsemi 42AC1722
DIODE, ESD PROTECTION, 16V, XDFN; Clamping Voltage Vc Max:38.1V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:ESD7421 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 16V, XDFN; Clamping Voltage Vc Max:38.1V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:ESD7421 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number 598-ESD7421N2T5G 42AC1722
Product Name ESD Suppressor TVS 15KV 2-Pin XDFN T/R Diode, Esd Protection, 16V, Xdfn; Clamping Voltage Vc Max Onsemi
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS
Clamping Voltage 38.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD3V3U4ULC - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-9
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low capacitance bidirectional single ESD protection diode - MMBZ27VST-QVL - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details