Manufacturer: ON Semiconductor
Win Source Part Number: 718336-ESD7410N2T5G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: RF Antenna
Bidirectional Channels: 1
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 2-X2DFN (1x0.6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 2-XDFN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8V (Maximum)
Voltage - Breakdown (Minimum): 10V
Voltage - Clamping (Maximum) at Ipp: 20V
Capacitance at Frequency: 0.4pF at 1MHz
20V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
20V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
TVS DIODE 8VWM 20VC 2X2DFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 718336-ESD7410N2T5G | ESD7410N2T5GOSTR-ND | ESD7410N2T5G |
| Product Name | TVS - TVS - Diodes - ESD7410N2T5G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 20 volts | 20 volts | 20 volts |
| VBR | 10 volts | 10 volts | 10 volts |
| CT | 0.4000 pF |