3-Line TVS Diode, 1.5pF, 5.5V Working Voltage, Bidirectional Product overview: ESD7383NCTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1.5pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7383NCTBG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 718335-ESD7383NCTBG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 4-UFBGA, WLCSP
Applications: USB OTG
Mounting: SMD
Unidirectional Channels: 3
Voltage - Reverse Standoff (Typ): 3V
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power - Peak Pulse: 50W
Power Line Protection: Yes
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-WLCSP (0.80x0.80)
Maximum Clamping Voltage: 10V
Alternative Parts (Cross-Reference): RCLAMP3654PATCT; MAX3203EETT; ESD7383NCTBG; MAX3203EETT+T;
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
10V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.8x0.8)
10V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.8x0.8)
TVS DIODE 3VWM 10VC 4WLCSP
TVS DIODE 3VWM 10VC 4WLCSP
ESD PROTECTION DIODE, WLCSP; Clamping Voltage Vc Max:10V; Diode Case Style:WLCSP; No. of Pins:4Pins; Operating Voltage:3V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESD7383NCTBG | 718335-ESD7383NCTBG | ESD7383NCTBGOSTR-ND | ESD7383NCTBG | ESD7383NCTBG | 07AH3853 |
| Product Name | 1.5pF 5.5V TVS Protection Diode | TVS - TVS - Diodes - ESD7383NCTBG | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Esd Protection Diode, Wlcsp; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | 4-UFBGA, WLCSP | 4-WLCSP (0.8x0.8) | 4-UFBGA, WLCSP | ||
| Peak Pulse Power | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |