onsemi ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R ESD7381MUT5G

Description
ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R
Datasheet
Description
ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R - 598-ESD7381MUT5G - Utmel Electronic Limited
Hong Kong, China
ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R
598-ESD7381MUT5G
ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R 598-ESD7381MUT5G
ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R

ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R

Supplier's Site
Tvs Diode, 0.25W, 3.3V, Unidirectional, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 49X8822 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 0.25W, 3.3V, Unidirectional, X3Dfn-2; Clamping Voltage Vc Max Onsemi
49X8822
Tvs Diode, 0.25W, 3.3V, Unidirectional, X3Dfn-2; Clamping Voltage Vc Max Onsemi 49X8822
TVS DIODE, 0.25W, 3.3V, UNIDIRECTIONAL, X3DFN-2; Clamping Voltage Vc Max:10V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 0.25W, 3.3V, UNIDIRECTIONAL, X3DFN-2; Clamping Voltage Vc Max:10V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 0.25W, 3.3V, Unidirectional, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 45W8175 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 0.25W, 3.3V, Unidirectional, X3Dfn-2; Clamping Voltage Vc Max Onsemi
45W8175
Tvs Diode, 0.25W, 3.3V, Unidirectional, X3Dfn-2; Clamping Voltage Vc Max Onsemi 45W8175
TVS DIODE, 0.25W, 3.3V, UNIDIRECTIONAL, X3DFN-2; Clamping Voltage Vc Max:10V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 0.25W, 3.3V, UNIDIRECTIONAL, X3DFN-2; Clamping Voltage Vc Max:10V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number 598-ESD7381MUT5G 49X8822
Product Name ESD Suppressor TVS ±20KV 2-Pin X3-DFN T/R Tvs Diode, 0.25W, 3.3V, Unidirectional, X3Dfn-2; Clamping Voltage Vc Max Onsemi
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3.3 volts 3.3 volts
Clamping Voltage 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle ultra high-speed interfaces - PESD1LVDS,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT1165-1 SOT1165-1
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD205-B1-02EL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 2.5 amps
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
Trigger Voltage 18 to 41 volts
View Details