Manufacturer: ON Semiconductor
Win Source Part Number: 1037102-ESD7371HT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive, RF Antenna
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.43pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5.3V (Max)
Minimum Breakdown Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
TVS Diode, 5.3V VR, 7V VBR, 14V VC, SILICON, UNIDIRECTIONAL, 2-Term Product overview: ESD7371HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.3V, 7V, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.3V, 7V, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7371HT1G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOD-323
Clamp Ipp Tvs Diode Surface Mount SOD-323
Clamp Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5.3VWM SOD323
DIODE, AEC-Q101, 5.3V, SOD-323; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:ESD7371 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
DIODE, AEC-Q101, 5.3V, SOD-323; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:ESD7371 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037102-ESD7371HT1G | 144-ESD7371HT1G | ESD7371HT1GOSTR-ND | ESD7371HT1G | ESD7371HT1G | 42AC1721 | 598-ESD7371HT1G |
| Product Name | TVS - TVS - Diodes - ESD7371HT1G | 5.3V 7V 14V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Aec-Q101, 5.3V, Sod-323; Clamping Voltage Vc Max Onsemi | TVS DIODE 5.3V SOD323 |
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | ||
| VWM | 5.3 volts | ||||||
| VBR | 7 volts | 7 volts | 7 volts | 7 volts | |||
| CT | 0.4300 pF | 0.4300 pF |