34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 34VC SOD523
ESD DIODE, 5V, SOD-523; Clamping Voltage Vc Max:34V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD7361 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ESD7361XV2T5G-ND | ESD7361XV2T5G | 73AC4649 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, 5V, Sod-523; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | ||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 56 watts | 56 watts | |
| VC | 34 volts | 34 volts |