onsemi TVS Diodes ESD7361XV2T1G

Description
34V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
34V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD7361XV2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
34V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523

34V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD7361XV2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
34V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523

34V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS - TVS - Diodes - ESD7361XV2T1G - 1037101-ESD7361XV2T1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD7361XV2T1G
1037101-ESD7361XV2T1G
TVS - TVS - Diodes - ESD7361XV2T1G 1037101-ESD7361XV2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1037101-ESD7361XV2T1 G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 0.55pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 16.5V Max Clamping Voltage: 34V (Typ) Peak Pulse Current(Ippm): 16A (100ns) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1037101-ESD7361XV2T1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.55pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 16.5V
Max Clamping Voltage: 34V (Typ)
Peak Pulse Current(Ippm): 16A (100ns)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16V TVS Protection Diode
144-ESD7361XV2T1G
16V TVS Protection Diode 144-ESD7361XV2T1G
16V (Vz min) Low Capacitance ESD Protection Diode for High Speed Data Line 16V Uni-Directional TVS in SOD-523, SOD-523 2 LEAD, 3000-REEL Product overview: ESD7361XV2T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7361XV2T1G can be used for catalog matching and distributor lookup.

16V (Vz min) Low Capacitance ESD Protection Diode for High Speed Data Line 16V Uni-Directional TVS in SOD-523, SOD-523 2 LEAD, 3000-REEL Product overview: ESD7361XV2T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7361XV2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Diode, 5V, Sod-523; Clamping Voltage Vc Max Onsemi - 30Y6330 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 5V, Sod-523; Clamping Voltage Vc Max Onsemi
30Y6330
Esd Diode, 5V, Sod-523; Clamping Voltage Vc Max Onsemi 30Y6330
ESD DIODE, 5V, SOD-523; Clamping Voltage Vc Max:34V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD7361 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD DIODE, 5V, SOD-523; Clamping Voltage Vc Max:34V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD7361 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD7361XV2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD7361XV2T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD7361XV2T1G
TVS DIODE 5VWM 34VC SOD523

TVS DIODE 5VWM 34VC SOD523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number ESD7361XV2T1GOSCT-ND 1037101-ESD7361XV2T1G 144-ESD7361XV2T1G 30Y6330 ESD7361XV2T1G
Product Name TVS Diodes TVS - TVS - Diodes - ESD7361XV2T1G 16V TVS Protection Diode Esd Diode, 5V, Sod-523; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
VC 34 volts 34 volts 34 volts
VBR 16.5 volts 16.5 volts 16.5 volts
IFSM 16 amps
Unlock Full Specs
to access all available technical data