16V (Vz min) Low Capacitance ESD Protection Diode for High Speed Data Line 16V Uni-Directional TVS in SOD-923, SOD-923, 1.0x0.6, 0.40 Max Height, 8000-REEL Product overview: ESD7361P2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7361P2T5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1037100-ESD7361P2T5G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.55pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-923
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 16.5V
Max Clamping Voltage: 34V (Typ)
Peak Pulse Current(Ippm): 16A (100ns)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
34V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-923
ESD DIODE, 5V, SOD-923; Clamping Voltage Vc Max:34V; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD7361 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5VWM 34VC SOD923
TVS DIODE 5VWM 34VC SOD923
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD7361P2T5G | 1037100-ESD7361P2T5G | ESD7361P2T5GOSTR-ND | 30Y6329 | ESD7361P2T5G | ESD7361P2T5G |
| Product Name | 16V TVS Protection Diode | TVS - TVS - Diodes - ESD7361P2T5G | TVS Diodes | Esd Diode, 5V, Sod-923; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package | SOD-923 | SOD-923 | SOD-923 | SOD-923 | ||
| VWM | 5 volts | |||||
| IPPM | 16 amps |