34V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-323
16V (Vz min) Low Capacitance ESD Protection Diode for High Speed Data Line 16V Uni-Directional TVS in SOD-323, SOD-323 2 LEAD, 3000-REEL Product overview: ESD7361HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7361HT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1037099-ESD7361HT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.55pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 16.5V
Max Clamping Voltage: 34V (Typ)
Peak Pulse Current(Ippm): 16A (100ns)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 34VC SOD323
ESD PROTECTION DIODE, SOD-323; Clamping Voltage Vc Max:34V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ESD7361HT1GOSTR-ND | 144-ESD7361HT1G | 1037099-ESD7361HT1G | ESD7361HT1G | 07AH3852 |
| Product Name | TVS Diodes | 16V TVS Protection Diode | TVS - TVS - Diodes - ESD7361HT1G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, Sod-323; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | ||
| VC | 34 volts | 34 volts | 34 volts | ||
| VBR | 16.5 volts | 16.5 volts | 16.5 volts | ||
| IFSM | 16 amps |