Manufacturer: ON Semiconductor
Win Source Part Number: 1037098-ESD7351XV2T1
Packaging: Reel - TR
Type: Zener
Applications: Automotive, RF Antenna
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.43pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
ESD Protection Diode SOD-523, 3000-REEL Product overview: ESD7351XV2T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7351XV2T1G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOD-523
Clamp Ipp Tvs Diode Surface Mount SOD-523
Clamp Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 3.3VWM SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037098-ESD7351XV2T1G | 144-ESD7351XV2T1G | ESD7351XV2T1GOSCT-ND | ESD7351XV2T1G | ESD7351XV2T1G |
| Product Name | TVS - TVS - Diodes - ESD7351XV2T1G | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| VWM | 3.3 volts | ||||
| VBR | 5 volts | 5 volts | 5 volts | 5 volts | |
| CT | 0.4300 pF |