onsemi Esd Protection Diode, 3.3V, X3Dfn2; Clamping Voltage Vc Max Onsemi ESD7331MUT5G

Description
ESD PROTECTION DIODE, 3.3V, X3DFN2; Clamping Voltage Vc Max:7.5V; Diode Case Style:X3DFN2; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, 3.3V, X3DFN2; Clamping Voltage Vc Max:7.5V; Diode Case Style:X3DFN2; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, 3.3V, X3Dfn2; Clamping Voltage Vc Max Onsemi - 99AC9123 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 3.3V, X3Dfn2; Clamping Voltage Vc Max Onsemi
99AC9123
Esd Protection Diode, 3.3V, X3Dfn2; Clamping Voltage Vc Max Onsemi 99AC9123
ESD PROTECTION DIODE, 3.3V, X3DFN2; Clamping Voltage Vc Max:7.5V; Diode Case Style:X3DFN2; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 3.3V, X3DFN2; Clamping Voltage Vc Max:7.5V; Diode Case Style:X3DFN2; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 99AC9123
Product Name Esd Protection Diode, 3.3V, X3Dfn2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 468156P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 510 volts
View Details
 - ESD200B1CSP0201XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details