Low Capacitance ESD Protection Diode for High Speed Data Lines, 10000-REEL Product overview: ESD7321MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7321MUT5G can be used for catalog matching and distributor lookup.
18V (Typ) Clamp 8A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
TVS DIODE 7VWM 18VC 2X3DFN
TVS DIODE 7VWM 18VC 2X3DFN
TVS DIODE 7VWM 18VC 2X3DFN
TVS DIODE 7VWM 18VC 2X3DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD7321MUT5G | 488-ESD7321MUT5GTR-ND | ESD7321MUT5G | ESD7321MUT5G |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | 0201 (0603 Metric) | |
| VC | 18 volts | 18 volts | 18 volts |