Ultra-Low Capacitance ESD Protection Ultra-Low Capacitance ESD Protection, 8000-REEL Product overview: ESD7241N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7241N2T5G can be used for catalog matching and distributor lookup.
48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
48V (Typ) Clamp Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Manufacturer: ON Semiconductor
Win Source Part Number: 803358-ESD7241N2T5G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: RF Antenna
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Maximum)
Voltage - Breakdown (Min): 24.3V
Power Line Protection: No
Supplier Device Package: 2-X2DFN (1x0.6)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 2-XDFN
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 48V (Typ)
Capacitance at Frequency: 1pF at 1MHz (Maximum)
TVS DIODE 24VWM 48VC 2X2DFN
TVS DIODE 24VWM 48VC 2X2DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD7241N2T5G | ESD7241N2T5GOSCT-ND | 803358-ESD7241N2T5G | ESD7241N2T5G | ESD7241N2T5G |
| Product Name | Low-Power TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD7241N2T5G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | 2-XDFN | 2-XDFN | 2-X2DFN (1x0.6) | ||
| VC | 48 volts | 48 volts | 48 volts | 48 volts |