12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Low Capacitance ESD Protection Diodes for High Speed Data Lines, 3000-REEL Product overview: ESD7205WTT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7205WTT1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1334866-ESD7205WTT1G
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Ethernet
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.2V
Voltage - Clamping (Max) @ Ipp: 12.5V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.47pF @ 1MHz
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ,488-ESD7205WTT1GCT,
Base Product Number: ESD7205
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
TVS DIODE 5VWM 12.5VC SC70-3
TVS DIODE 5VWM 12.5VC SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESD7205WTT1GTR-ND | 144-ESD7205WTT1G | 1334866-ESD7205WTT1G | ESD7205WTT1G | ESD7205WTT1G |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | |
| VC | 12.5 volts | 12.5 volts | 12.5 volts | 12.5 volts | |
| VBR | 5.2 volts | 5.2 volts | 5.2 volts | 5.2 volts |