12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
TVS Diodes / ESD Suppressors 5V IN SOT-723
TVS DIODE 5VWM 12.5VC SOT723
TVS DIODE 5VWM 12.5VC SOT723
ESD PROTECTION DIODE, SOT-723; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 488-ESD7205DT5GDKR-ND | ESD7205DT5G | ESD7205DT5G | ESD7205DT5G | 07AH3851 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, Sot-723; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | ||||
| Package | SOT-723 | SOT-723-3 | SOT-723 | SOT-723 | |
| VC | 12.5 volts | 12.5 volts | 12.5 volts | ||
| VBR | 5.2 volts | 5.2 volts | 5.2 volts |