35V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
35V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
35V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
20V ESD Protection Low Capacitance TVS, X3DFN2, 0.62x0.32, 0.355P, (0201), 10000-REEL Product overview: ESD7181MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7181MUT5G can be used for catalog matching and distributor lookup.
TVS DIODE 18.5VWM 35VC 2X3DFN
TVS DIODE 18.5VWM 35VC 2X3DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD7181MUT5GOSCT-ND | 144-ESD7181MUT5G | ESD7181MUT5G | ESD7181MUT5G |
| Product Name | TVS Diodes | 20V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | 0201 (0603 Metric) | |
| VC | 35 volts | 35 volts | 35 volts | |
| VBR | 20.5 volts | 20.5 volts | 20.5 volts |