onsemi Diode, Esd Protection, 18.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi ESD7181MUT5G

Description
DIODE, ESD PROTECTION, 18.5V, X3DFN-2; Clamping Voltage Vc Max:35V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:18.5V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 18.5V, X3DFN-2; Clamping Voltage Vc Max:35V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:18.5V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 18.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 02AC3656 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 18.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
02AC3656
Diode, Esd Protection, 18.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi 02AC3656
DIODE, ESD PROTECTION, 18.5V, X3DFN-2; Clamping Voltage Vc Max:35V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:18.5V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 18.5V, X3DFN-2; Clamping Voltage Vc Max:35V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:18.5V; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 02AC3656
Product Name Diode, Esd Protection, 18.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
 - PESD5V0S1ULSYL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
2 suppliers
Multi-Purpose ESD Devices - ESD206-B1-02V - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SC79-2
Standards and Certifications RoHS
View Details