Manufacturer: ON Semiconductor
Win Source Part Number: 1037096-ESD7124MUTBG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Capacitance @ Frequency: 0.35pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 6-UDFN (1.8x2)
STAND-OFF Voltage (Vwm): 3.3V (Max), 12V (Max)
Minimum Breakdown Voltage: 5.5V, 13.3V
Max Clamping Voltage: 9.5V, 15V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
9.5V, 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
TVS DIODE 3.3VWM 12VWM 6UDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037096-ESD7124MUTBG | ESD7124MUTBGOSTR-ND | ESD7124MUTBG |
| Product Name | TVS - TVS - Diodes - ESD7124MUTBG | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 6-UDFN (1.8x2) | 6-UFDFN Exposed Pad | 6-UDFN (1.8x2) |
| VWM | 3.3 volts | ||
| IPPM | 1 amps | ||
| VC | 9.5 volts | 9.5 to 15 volts | 9.5 volts |
| VBR | 5.5 to 13.3 volts | 5.5 to 13.3 volts | 5.5 volts |