onsemi TVS Diodes ESD7104MUTAG

Description
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Request a Quote Datasheet
Description
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD7104MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESD7104MUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESD7104MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS - TVS - Diodes - ESD7104MUTAG - 1037095-ESD7104MUTAG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD7104MUTAG
1037095-ESD7104MUTAG
TVS - TVS - Diodes - ESD7104MUTAG 1037095-ESD7104MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1037095-ESD7104MUTAG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 4 Capacitance @ Frequency: 0.3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 10-UDFN (2.5x1) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 10V Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1037095-ESD7104MUTAG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 4
Capacitance @ Frequency: 0.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 10-UDFN (2.5x1)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
0.3pF 5V TVS Protection Diode - 144-ESD7104MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3pF 5V TVS Protection Diode
144-ESD7104MUTAG
0.3pF 5V TVS Protection Diode 144-ESD7104MUTAG
4ch TVS Diode, 0.3pF, 5V, Bidirectional, UDFN10 Product overview: ESD7104MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.3pF, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.3pF, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7104MUTAG can be used for catalog matching and distributor lookup.

4ch TVS Diode, 0.3pF, 5V, Bidirectional, UDFN10 Product overview: ESD7104MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 0.3pF, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 0.3pF, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7104MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi - 81Y6118 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi
81Y6118
Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi 81Y6118
DIODE, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:19.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD71 Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:19.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD71 Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 5V, Bi-Directional, Udfn-10; Clamping Voltage Vc Max Onsemi - 65T1228 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5V, Bi-Directional, Udfn-10; Clamping Voltage Vc Max Onsemi
65T1228
Tvs Diode, 5V, Bi-Directional, Udfn-10; Clamping Voltage Vc Max Onsemi 65T1228
TVS DIODE, 5V, BI-DIRECTIONAL, UDFN-10; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD7104 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 5V, BI-DIRECTIONAL, UDFN-10; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD7104 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes ESD7104MUTAG
TVS DIODE 5VWM 10VC 10UDFN

TVS DIODE 5VWM 10VC 10UDFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD7104MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD7104MUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD7104MUTAG
TVS DIODE 5VWM 10VC 10UDFN

TVS DIODE 5VWM 10VC 10UDFN

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD7104MUTAG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD7104MUTAG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD7104MUTAG
UDFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

UDFN-10(1x2.5) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD7104MUTAGOSCT-ND 1037095-ESD7104MUTAG 144-ESD7104MUTAG 81Y6118 65T1228 ESD7104MUTAG ESD7104MUTAG ESD7104MUTAG
Product Name TVS Diodes TVS - TVS - Diodes - ESD7104MUTAG 0.3pF 5V TVS Protection Diode Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Onsemi Tvs Diode, 5V, Bi-Directional, Udfn-10; Clamping Voltage Vc Max Onsemi TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
Package 10-UFDFN 10-UDFN (2.5x1) Tape and Reel UDFN 10-UFDFN 10-UDFN (2.5x1)
VC 10 volts 10 volts 10 volts 10 volts 10 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data