onsemi Clamping Voltage Vc Max Onsemi ESD7104MUTAG.

Description
Clamping Voltage Vc Max:19.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD71 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:19.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD71 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 27AC5530 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
27AC5530
Clamping Voltage Vc Max Onsemi 27AC5530
Clamping Voltage Vc Max:19.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD71 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:19.5V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESD71 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC5530
Product Name Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4967US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 198 mA
IR 2 mA
View Details
RF Diodes - BAR50-03W - 079403-BAR50-03W - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type RF Diodes; PIN - Single
Tj 150 C (302 F)
View Details
2 suppliers
QPL High Voltage Diode - JANTXV1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details