Manufacturer: ON Semiconductor
Win Source Part Number: 849689-ESD7016MUTAG
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESD7016
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD7016MUTAGOSTR, ESD7016MUTAGOSCT, ESD7016MUTAGOSDKR
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (3.3x1.0)
TVS ESD Protection 5V Low Cap UDFN8
TVS ESD Protection 5V Low Cap UDFN8
TVS ESD Protection 5V Low Cap UDFN8
Low Cap TVS Diode, 5.5V Breakdown, 10V Clamp, 8-Pin UDFN8 Product overview: ESD7016MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7016MUTAG can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 10VC 8-UDFN
DIODE, ESD PROTECTION, USB3.0, UDFN-8; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD70 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
DIODE, ESD PROTECTION, USB3.0, UDFN-8; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, USB3.0, UDFN-8; Clamping Voltage Vc Max:10V; Diode Case Style:UDFN; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5VWM 10VC 8-UDFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 849689-ESD7016MUTAG | ESD7016MUTAGOSTR-ND | 8829708P | 8829708 | 144-ESD7016MUTAG | ESD7016MUTAG | 82Y6618 | ESD7016MUTAG |
| Product Name | TVS - TVS - Diodes - ESD7016MUTAG | TVS Diodes | TVS Diodes | TVS Diodes | 5.5V 10V TVS Protection Diode | TVS Diodes | Diode, Esd Protection, Usb3.0, Udfn-8; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | 10-UFDFN | UDFN | U-dfn3310 | 10-UFDFN | 8-UDFN (3.3x1.0) | |||
| VC | 10 volts | 10 volts | 10 volts | |||||
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |