onsemi TVS Diodes ESD7008MUTAG

Description
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)
Request a Quote Datasheet
Description
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD7008MUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

Buy Now Datasheet
TVS Diodes - ESD7008MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

Buy Now Datasheet
TVS Diodes - ESD7008MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 18-UDFN (5.5x1.5)

Buy Now Datasheet
SMD 5V 18.2V 0.15pF TVS Protection Diode - 144-ESD7008MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 18.2V 0.15pF TVS Protection Diode
144-ESD7008MUTAG
SMD 5V 18.2V 0.15pF TVS Protection Diode 144-ESD7008MUTAG
8-Ch Bidirectional TVS Diode Array 5V 18.2V Clamping 0.15pF SMD Product overview: ESD7008MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 18.2V, 0.15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7008MUTAG can be used for catalog matching and distributor lookup.

8-Ch Bidirectional TVS Diode Array 5V 18.2V Clamping 0.15pF SMD Product overview: ESD7008MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 18.2V, 0.15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7008MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD7008MUTAG - 1172662-ESD7008MUTAG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD7008MUTAG
1172662-ESD7008MUTAG
TVS - TVS - Diodes - ESD7008MUTAG 1172662-ESD7008MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1172662-ESD7008MUTAG Series: Automotive, AEC-Q101 Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 18-UFDFN Exposed Pad Applications: Automotive, HDMI Mounting: SMD Bidirectional Channels: 8 Voltage - Reverse Standoff (Typ): 5V (Maximum) Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power Line Protection: No Capacitance @ Frequency: 0.12pF @ 1MHz Family Name: ESD7008MU Categories: Circuit Protection Minimum Breakdown Voltage: 5.5V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 18-UDFN (5.5x1.5) Maximum Clamping Voltage: 10V Alternative Parts (Cross-Reference): SZESD7008MUTAG; QDN004LF-U05-BK; MAX13208EALB+T; Introduction Date: August 22, 2011 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1172662-ESD7008MUTAG
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 18-UFDFN Exposed Pad
Applications: Automotive, HDMI
Mounting: SMD
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power Line Protection: No
Capacitance @ Frequency: 0.12pF @ 1MHz
Family Name: ESD7008MU
Categories: Circuit Protection
Minimum Breakdown Voltage: 5.5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 18-UDFN (5.5x1.5)
Maximum Clamping Voltage: 10V
Alternative Parts (Cross-Reference): SZESD7008MUTAG; QDN004LF-U05-BK; MAX13208EALB+T;
Introduction Date: August 22, 2011
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes ESD7008MUTAG
TVS DIODE 5VWM 10VC 18UDFN

TVS DIODE 5VWM 10VC 18UDFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD7008MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD7008MUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD7008MUTAG
TVS DIODE 5VWM 10VC 18UDFN

TVS DIODE 5VWM 10VC 18UDFN

Supplier's Site
Diode, Aec-Q101, Esd, 5V, Udfn; Clamping Voltage Vc Max Onsemi - 13AC3424 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 5V, Udfn; Clamping Voltage Vc Max Onsemi
13AC3424
Diode, Aec-Q101, Esd, 5V, Udfn; Clamping Voltage Vc Max Onsemi 13AC3424
DIODE, AEC-Q101, ESD, 5V, UDFN; Clamping Voltage Vc Max:18.2V; Diode Case Style:UDFN; No. of Pins:18Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 5V, UDFN; Clamping Voltage Vc Max:18.2V; Diode Case Style:UDFN; No. of Pins:18Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ESD7008MUTAGOSDKR-ND 144-ESD7008MUTAG 1172662-ESD7008MUTAG ESD7008MUTAG ESD7008MUTAG 13AC3424
Product Name TVS Diodes SMD 5V 18.2V 0.15pF TVS Protection Diode TVS - TVS - Diodes - ESD7008MUTAG TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Aec-Q101, Esd, 5V, Udfn; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package 18-UFDFN Exposed Pad Tape and Reel 18-UFDFN Exposed Pad 18-UDFN (5.5x1.5)
VC 10 volts 10 volts 10 volts 10 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data