The ESD7004 is a low capacitance ESD protection diode designed to safeguard high-speed data lines such as USB 3.0, HDMI, DisplayPort, and eSATA from electrostatic discharge. It is packaged in a UDFN10 case measuring 2.5 mm x 1.0 mm with a 0.5 mm pitch. The device features a typical junction capacitance of 0.4 pF between I/O and GND, a reverse working voltage of 5.0 V, and clamping voltages of 10 V at 1 A and 15.6 V at 16 A. It complies with IEC 61000-4-2 (Level 4) and is AEC-Q101 qualified for automotive applications. The package is Pb-free and supports surface-mount assembly.
Transistor Voltage Suppressor Diode
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | ESD7004AMUTAG |