Manufacturer: ON Semiconductor
Win Source Part Number: 1037093-ESD7002WTT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 0.3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-70-3 (SOT323)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Clamp Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Clamp Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
TVS Diode, 16.5V, 3-Pin, Unidirectional, Low Capacitance, SC-70 Product overview: ESD7002WTT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 16.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 16.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD7002WTT1G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM SC70-3
DIODE, AEC-Q101, ESD PROTECTION, SC-70; Clamping Voltage Vc Max:33.9V; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1037093-ESD7002WTT1G | ESD7002WTT1GOSDKR-ND | 144-ESD7002WTT1G | ESD7002WTT1G | ESD7002WTT1G | 14AC3825 |
| Product Name | TVS - TVS - Diodes - ESD7002WTT1G | TVS Diodes | 16.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sc-70; Clamping Voltage Vc Max Onsemi |
| Package | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | SOT323; SC-70, SOT-323 | ||
| VWM | 5 volts | |||||
| VBR | 16.5 volts | 16.5 volts | 16.5 volts | 16.5 volts | ||
| CT | 0.3000 pF |