20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.8x0.8)
TVS DIODE 20VC 4WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD6116-ND | ESD6116 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 4-UFBGA, WLCSP | 4-WLCSP (0.8x0.8) |
| VC | 20 volts | 20 volts |