Manufacturer: ON Semiconductor
Win Source Part Number: 1037092-ESD6100
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLCSP (0.80x0.80)
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 9.8V (Typ)
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
2-Channel ESD Protection Device, WLCSP 4 LEAD 0.80X0.81, 10000-DSFTP Product overview: ESD6100 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, WLCSP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, WLCSP, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD6100 can be used for catalog matching and distributor lookup.
9.8V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-WLCSP (0.8x0.8)
TVS DIODE 3VWM 9.8VC 4WLCSP
TVS DIODE 3VWM 9.8VC 4WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037092-ESD6100 | 144-ESD6100 | ESD6100-ND | ESD6100 | ESD6100 |
| Product Name | TVS - TVS - Diodes - ESD6100 | Dual WLCSP TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 4-WLCSP (0.80x0.80) | 4-UFBGA, WLCSP | 4-WLCSP (0.8x0.8) | 4-UFBGA, WLCSP | |
| VWM | 3 volts | ||||
| IPPM | 1 amps | ||||
| VC | 9.8 volts | 9.8 volts | 9.8 volts | 9.8 volts | |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |