Manufacturer: ON Semiconductor
Win Source Part Number: 774252-ESD5Z7.0T5G
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-79, SOD-523
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Maximum)
Current - Peak Pulse (10/1000μs): 8.8A (8/20μs)
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 65pF @ 1MHz
Family Name: ESD5Z7.0
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.5V
Manufacturer Package: SOD-523
Maximum Clamping Voltage: 22.7V
Alternative Parts (Cross-Reference): PJSD08TST/R7; PJSD08TST/R13; RClamp0502N.TCT; RClamp0503N.TCT;
Introduction Date: October 13, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS Diode Uni-Dir 7V 500mW SOD-523 SMT Product overview: ESD5Z7.0T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 500mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 500mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z7.0T5G can be used for catalog matching and distributor lookup.
TVS DIODE 7VWM 22.7VC SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 774252-ESD5Z7.0T5G | ESD5Z7.0T5GOSDKR-ND | 144-ESD5Z7.0T5G | ESD5Z7.0T5G |
| Product Name | TVS - TVS - Diodes - ESD5Z7.0T5G | TVS Diodes | 7V 500mW TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |
| VC | 22.7 volts | 22.7 volts | 22.7 volts | |
| VBR | 7.5 volts | 7.5 volts | 7.5 volts | |
| CT | 65 pF | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |