TVS Diode, Unidirectional, 7V, 240W, SOD-523 Product overview: ESD5Z7.0T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 240W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 240W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z7.0T1G can be used for catalog matching and distributor lookup.
22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
22.7V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 7VWM 22.7VC SOD523
22.7V 200W 7.5V 7V SOD-523-2 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 7VWM 22.7VC SOD523
TVS DIODE, 240W, 7V, SOD-523; Product Range:ESD5Z Series; TVS Polarity:Unidirectio
TVS DIODE, 240W, 7V, SOD-523, FULL REEL; Product Range:ESD5Z Series; TVS Polarity:Unidirectio
TVS, 240W, UNI, SOD-523; Product Range:ESD5Z Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESD5Z7.0T1G | ESD5Z7.0T1GOSCT-ND | ESD5Z7.0T1G | ESD5Z7.0T1G | ESD5Z7.0T1G | 09R9414 | 41K9786 | 80Y6752 |
| Product Name | 7V 240W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Tvs Diode, 240W, 7V, Sod-523; Product Range Onsemi | Tvs Diode, 240W, 7V, Sod-523, Full Reel; Product Range Onsemi | Tvs, 240W, Uni, Sod-523; Product Range Onsemi |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | 200 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |