20.5V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
20.5V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
20.5V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
ESD DIODE, 6V, 0.5W, SOD-523; Clamping Voltage Vc Max:20.5V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 6VWM 20.5VC SOD523
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD5Z6.0T5GOSCT-ND | 45Y0981 | ESD5Z6.0T5G |
| Product Name | TVS Diodes | Esd Diode, 6V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 181 watts | 181 watts | |
| VC | 20.5 volts | 20.5 volts |