TVS DIODE, 240W, 6V, SOD-523, FULL REEL; Clamping Voltage Vc Max:12.4V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:200mW; Product Range:ESD5Z Series; Breakdown Voltage Vbr:6.8V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 25AC9420 |
| Product Name | Tvs Diode, 240W, 6V, Sod-523, Full Reel; Clamping Voltage Vc Max Onsemi |
| RoHS Compliant | RoHS |