20.5V Clamp 8.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 6VWM 20.5VC SOD523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD5Z6.0T1-ND | ESD5Z6.0T1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 181 watts | 181 watts |
| VC | 20.5 volts | 20.5 volts |