TVS/ESD Protection 5V 240W SOD523
TVS/ESD Protection 5V 240W SOD523
TVS/ESD Protection 5V 240W SOD523
TVS Diode Uni-Dir 5V 80pF SOD-523 SMD Product overview: ESD5Z5.0T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 80pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 80pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z5.0T1G can be used for catalog matching and distributor lookup.
18.6V Clamp 9.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
18.6V Clamp 9.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
18.6V Clamp 9.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 18.6VC SOD523
9.4A 174W 18.6V 6.2V Unidirectional 5V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 500mW, 5V, SOD-523; Clamping Voltage Vc Max:11.6V; Diode Case Style:SOD-523; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage Vbr:6.2VRoHS Compliant: Yes
ESD PROTECTION DIODE, 5V, SOD-523-2; Product Range:ESD5Z Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 18.6VC SOD523
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7862903 | 7862903P | 144-ESD5Z5.0T1G | ESD5Z5.0T1GOSTR-ND | ESD5Z5.0T1G | ESD5Z5.0T1G | 10N9404 | 94W8118 | ESD5Z5.0T1G |
| Product Name | TVS Diodes | TVS Diodes | SMD 5V 80pF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 500Mw, 5V, Sod-523; Clamping Voltage Vc Max Onsemi | Esd Protection Diode, 5V, Sod-523-2; Product Range Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | SOD-523; Sod-523 | SOD-523; SOD-523 | Tape and Reel | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| Pin Count | 2 | 2 | 2 | ||||||
| Direction | Unidirectional | Unidirectional | Unidirectional |