Manufacturer: ON Semiconductor
Win Source Part Number: 1172657-ESD5Z5.0T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Safety
5V Unidirectional TVS Diode, 174W Peak Pulse Power, 80pF Product overview: ESD5Z5.0T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 174W, 80pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 174W, 80pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z5.0T1 can be used for catalog matching and distributor lookup.
18.6V Clamp 9.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM 18.6VC SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1172657-ESD5Z5.0T1 | 144-ESD5Z5.0T1 | ESD5Z5.0T1-ND | ESD5Z5.0T1 |
| Product Name | TVS - TVS - Diodes - ESD5Z5.0T1 | 5V 174W 80pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 174 watts | 174 watts | 174 watts |