Manufacturer: onsemi
Win Source Part Number: 1334864-ESD5Z3.3T5G
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5V
Voltage - Clamping (Max) @ Ipp: 14.1V
Power - Peak Pulse: 158W
Power Line Protection: No
Capacitance @ Frequency: 105pF @ 1MHz
Current - Peak Pulse (10/1000µs): 11.2A (8/20µs)
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD5Z3.3T5GOSTR,ESD5
Base Product Number: ESD5Z3.3
RoHS Status: ROHS3 Compliant
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
ESD Protection Diode, SOD-523 3.3 V, 8000-REEL Product overview: ESD5Z3.3T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z3.3T5G can be used for catalog matching and distributor lookup.
ESD DIODE, 3.3V, 0.5W, SOD-523; Clamping Voltage Vc Max:14.1V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3.3VWM 14.1VC SOD523
TVS DIODE 3.3VWM 14.1VC SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334864-ESD5Z3.3T5G | ESD5Z3.3T5GOSCT-ND | 144-ESD5Z3.3T5G | 45Y0979 | ESD5Z3.3T5G | ESD5Z3.3T5G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 3.3 V TVS Protection Diode | Esd Diode, 3.3V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | ||
| Peak Pulse Power | 158 watts | 158 watts | 158 watts | 158 watts | ||
| VC | 14.1 volts | 14.1 volts | 14.1 volts | 14.1 volts | ||
| VBR | 5 volts | 5 volts | 5 volts | 5 volts |