onsemi TVS Diodes ESD5Z3.3T1G

Description
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD5Z3.3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD5Z3.3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD5Z3.3T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

14.1V Clamp 11.2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
3.3V 158W 11.2A TVS Protection Diode
144-ESD5Z3.3T1G
3.3V 158W 11.2A TVS Protection Diode 144-ESD5Z3.3T1G
TVS Diode, 3.3V, Unidirectional, SOD-523, 158W, 11.2A Product overview: ESD5Z3.3T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 158W, 11.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 158W, 11.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z3.3T1G can be used for catalog matching and distributor lookup.

TVS Diode, 3.3V, Unidirectional, SOD-523, 158W, 11.2A Product overview: ESD5Z3.3T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 158W, 11.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 158W, 11.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z3.3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6899985 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6899985
TVS Diodes 6899985
TVS Diode Uni-Direct. 240W 3.3V SOD-523

TVS Diode Uni-Direct. 240W 3.3V SOD-523

Supplier's Site
TVS Diodes - 6899985P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6899985P
TVS Diodes 6899985P
TVS Diode Uni-Direct. 240W 3.3V SOD-523

TVS Diode Uni-Direct. 240W 3.3V SOD-523

Supplier's Site
TVS Diodes - 1632388 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1632388
TVS Diodes 1632388
TVS Diode Uni-Direct. 240W 3.3V SOD-523

TVS Diode Uni-Direct. 240W 3.3V SOD-523

Supplier's Site
Tvs Diode, 240W, 3.3V, Sod-523; Clamping Voltage Vc Max Onsemi - 10N9403 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 240W, 3.3V, Sod-523; Clamping Voltage Vc Max Onsemi
10N9403
Tvs Diode, 240W, 3.3V, Sod-523; Clamping Voltage Vc Max Onsemi 10N9403
TVS DIODE, 240W, 3.3V, SOD-523; Clamping Voltage Vc Max:14.1V; Diode Case Style:SOD-523; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage Vbr:5V RoHS Compliant: Yes

TVS DIODE, 240W, 3.3V, SOD-523; Clamping Voltage Vc Max:14.1V; Diode Case Style:SOD-523; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage Vbr:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 240W, 3.3V, Sod-523, Full Reel; Clamping Voltage Vc Max Onsemi - 41K9783 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 240W, 3.3V, Sod-523, Full Reel; Clamping Voltage Vc Max Onsemi
41K9783
Tvs Diode, 240W, 3.3V, Sod-523, Full Reel; Clamping Voltage Vc Max Onsemi 41K9783
TVS DIODE, 240W, 3.3V, SOD-523, FULL REEL; Clamping Voltage Vc Max:8.4V; Diode Case Style:SOD-523; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 240W, 3.3V, SOD-523, FULL REEL; Clamping Voltage Vc Max:8.4V; Diode Case Style:SOD-523; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Esd5Z Series, Unidirectional, 3.3 V, Sod-523, 2 Rohs Compliant Onsemi - 04X6225 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Esd5Z Series, Unidirectional, 3.3 V, Sod-523, 2 Rohs Compliant Onsemi
04X6225
Transient Voltage Suppressor, Tvs, Esd5Z Series, Unidirectional, 3.3 V, Sod-523, 2 Rohs Compliant Onsemi 04X6225
Transient Voltage Suppressor, TVS, ESD5Z Series, Unidirectional, 3.3 V, SOD-523, 2 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, ESD5Z Series, Unidirectional, 3.3 V, SOD-523, 2 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD5Z3.3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD5Z3.3T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD5Z3.3T1G
TVS DIODE 3.3VWM 14.1VC SOD523

TVS DIODE 3.3VWM 14.1VC SOD523

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD5Z3.3T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD5Z3.3T1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD5Z3.3T1G
11.2A 14.1V 5V Unidirectional 3.3V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS

11.2A 14.1V 5V Unidirectional 3.3V SOD-523 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes - ESD5Z3.3T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESD5Z3.3T1G
TVS Diodes ESD5Z3.3T1G
TVS DIODE 3.3VWM 14.1VC SOD523

TVS DIODE 3.3VWM 14.1VC SOD523

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD5Z3.3T1GOSCT-ND 144-ESD5Z3.3T1G 6899985 6899985P 10N9403 41K9783 04X6225 ESD5Z3.3T1G ESD5Z3.3T1G ESD5Z3.3T1G
Product Name TVS Diodes 3.3V 158W 11.2A TVS Protection Diode TVS Diodes TVS Diodes Tvs Diode, 240W, 3.3V, Sod-523; Clamping Voltage Vc Max Onsemi Tvs Diode, 240W, 3.3V, Sod-523, Full Reel; Clamping Voltage Vc Max Onsemi Transient Voltage Suppressor, Tvs, Esd5Z Series, Unidirectional, 3.3 V, Sod-523, 2 Rohs Compliant Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single Single Single
Package SOD-523; SC-79, SOD-523 Tape and Reel SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523 SOD-523; SC-79, SOD-523
Peak Pulse Power 158 watts 158 watts 158 watts 158 watts
VC 14.1 volts 14.1 volts 8.4 volts 14.1 volts 14.1 volts 14.1 volts
VBR 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data