10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 2.5VWM 10.9VC SOD523
ESD DIODE, 2.5V, 0.5W, SOD-523; Clamping Voltage Vc Max:10.9V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:2.5V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ESD5Z2.5T5GOSCT-ND | ESD5Z2.5T5G | 45Y0978 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, 2.5V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | ||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 120 watts | 120 watts | |
| VC | 10.9 volts | 10.9 volts |