onsemi 2.5V 145pF TVS Protection Diode ESD5Z2.5T1G

Description
TVS Diode, 2.5V, Unidirectional, SOD-523, 145pF Product overview: ESD5Z2.5T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 145pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 145pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z2.5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 2.5V, Unidirectional, SOD-523, 145pF Product overview: ESD5Z2.5T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 145pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 145pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z2.5T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 145pF TVS Protection Diode
144-ESD5Z2.5T1G
2.5V 145pF TVS Protection Diode 144-ESD5Z2.5T1G
TVS Diode, 2.5V, Unidirectional, SOD-523, 145pF Product overview: ESD5Z2.5T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 145pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 145pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z2.5T1G can be used for catalog matching and distributor lookup.

TVS Diode, 2.5V, Unidirectional, SOD-523, 145pF Product overview: ESD5Z2.5T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, 145pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, 145pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z2.5T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7862909 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7862909
TVS Diodes 7862909
TVS/ESD Protection 2.5V 240W SOD523

TVS/ESD Protection 2.5V 240W SOD523

Supplier's Site
TVS Diodes - 7862909P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7862909P
TVS Diodes 7862909P
TVS/ESD Protection 2.5V 240W SOD523

TVS/ESD Protection 2.5V 240W SOD523

Supplier's Site
TVS Diodes - 1453063 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1453063
TVS Diodes 1453063
TVS/ESD Protection 2.5V 240W SOD523

TVS/ESD Protection 2.5V 240W SOD523

Supplier's Site
TVS - TVS - Diodes - ESD5Z2.5T1G - 1037089-ESD5Z2.5T1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD5Z2.5T1G
1037089-ESD5Z2.5T1G
TVS - TVS - Diodes - ESD5Z2.5T1G 1037089-ESD5Z2.5T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1037089-ESD5Z2.5T1G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 145pF @ 1MHz Family Name: ESD5Z2.5 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-523 STAND-OFF Voltage (Vwm): 2.5V (Max) Minimum Breakdown Voltage: 4V Max Clamping Voltage: 10.9V Peak Pulse Current(Ippm): 11A (8/20μs) Power Dissipation - Pd: 120W Alternative Parts (Cross-Reference): SZESD5Z2.5T1G; PESD5Z2.5,315; PESD5Z2,5; Introduction Date: October 13, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1037089-ESD5Z2.5T1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 145pF @ 1MHz
Family Name: ESD5Z2.5
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-523
STAND-OFF Voltage (Vwm): 2.5V (Max)
Minimum Breakdown Voltage: 4V
Max Clamping Voltage: 10.9V
Peak Pulse Current(Ippm): 11A (8/20μs)
Power Dissipation - Pd: 120W
Alternative Parts (Cross-Reference): SZESD5Z2.5T1G; PESD5Z2.5,315; PESD5Z2,5;
Introduction Date: October 13, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - ESD5Z2.5T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD5Z2.5T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD5Z2.5T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD5Z2.5T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESD5Z2.5T1G
TVS Diodes ESD5Z2.5T1G
TVS DIODE 2.5VWM 10.9VC SOD523

TVS DIODE 2.5VWM 10.9VC SOD523

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD5Z2.5T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD5Z2.5T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD5Z2.5T1G
TVS DIODE 2.5VWM 10.9VC SOD523

TVS DIODE 2.5VWM 10.9VC SOD523

Supplier's Site
Tvs Diode, 240W, 2.5V, Sod-523; Product Range Onsemi - 09R9413 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 240W, 2.5V, Sod-523; Product Range Onsemi
09R9413
Tvs Diode, 240W, 2.5V, Sod-523; Product Range Onsemi 09R9413
TVS DIODE, 240W, 2.5V, SOD-523; Product Range:ESD5Z Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:2.5V; Clamping Voltage Max:6.5V; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:4V RoHS Compliant: Yes

TVS DIODE, 240W, 2.5V, SOD-523; Product Range:ESD5Z Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:2.5V; Clamping Voltage Max:6.5V; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 240W, 2.5V, Sod-523; Product Range Onsemi - 41K9782 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 240W, 2.5V, Sod-523; Product Range Onsemi
41K9782
Tvs Diode, 240W, 2.5V, Sod-523; Product Range Onsemi 41K9782
TVS DIODE, 240W, 2.5V, SOD-523; Product Range:ESD5Z Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:2.5V; Clamping Voltage Max:6.5V; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

TVS DIODE, 240W, 2.5V, SOD-523; Product Range:ESD5Z Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:2.5V; Clamping Voltage Max:6.5V; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD5Z2.5T1G 7862909 7862909P 1037089-ESD5Z2.5T1G ESD5Z2.5T1GOSTR-ND ESD5Z2.5T1G ESD5Z2.5T1G 09R9413 41K9782
Product Name 2.5V 145pF TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - ESD5Z2.5T1G TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 240W, 2.5V, Sod-523; Product Range Onsemi Tvs Diode, 240W, 2.5V, Sod-523; Product Range Onsemi
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
Peak Pulse Power 120 watts 120 watts 120 watts 120 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data