onsemi Tvs Diode, 50W, 5V, Sod-523, Full Reel; Product Range Onsemi ESD5B5.0ST1G.

Description
TVS DIODE, 50W, 5V, SOD-523, FULL REEL; Product Range:ESD5B Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:-; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:5.8V RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 50W, 5V, SOD-523, FULL REEL; Product Range:ESD5B Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:-; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:5.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 50W, 5V, Sod-523, Full Reel; Product Range Onsemi - 25AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 50W, 5V, Sod-523, Full Reel; Product Range Onsemi
25AC9417
Tvs Diode, 50W, 5V, Sod-523, Full Reel; Product Range Onsemi 25AC9417
TVS DIODE, 50W, 5V, SOD-523, FULL REEL; Product Range:ESD5B Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:-; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:5.8V RoHS Compliant: Yes

TVS DIODE, 50W, 5V, SOD-523, FULL REEL; Product Range:ESD5B Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:-; Diode Case Style:SOD-523; No. of Pins:2Pins; Minimum Breakdown Voltage:5.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 25AC9417
Product Name Tvs Diode, 50W, 5V, Sod-523, Full Reel; Product Range Onsemi
Direction Bidirectional
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - CM6100 - 915597-CM6100 - Win Source Electronics
Specs
Package 4-WLCSP (0.8x0.8)
Tj -40 to 85 C (-40 to 185 F)
View Details
TVS Diodes - 2139278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Unidirectional
RoHS Compliant RoHS
View Details
400 W Transient Voltage Suppressor - P4SMA10CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details
Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details