onsemi Diode, Esd Protection, 5V, 15Pf, X3Dfn-2; Clamping Voltage Vc Max Onsemi ESD5481MUT5G

Description
DIODE, ESD PROTECTION, 5V, 15PF, X3DFN-2; Clamping Voltage Vc Max:12.5V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 5V, 15PF, X3DFN-2; Clamping Voltage Vc Max:12.5V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 5V, 15Pf, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 07W6862 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, 15Pf, X3Dfn-2; Clamping Voltage Vc Max Onsemi
07W6862
Diode, Esd Protection, 5V, 15Pf, X3Dfn-2; Clamping Voltage Vc Max Onsemi 07W6862
DIODE, ESD PROTECTION, 5V, 15PF, X3DFN-2; Clamping Voltage Vc Max:12.5V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, 15PF, X3DFN-2; Clamping Voltage Vc Max:12.5V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 5V, 15Pf, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 49X8819 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, 15Pf, X3Dfn-2; Clamping Voltage Vc Max Onsemi
49X8819
Diode, Esd Protection, 5V, 15Pf, X3Dfn-2; Clamping Voltage Vc Max Onsemi 49X8819
DIODE, ESD PROTECTION, 5V, 15PF, X3DFN-2; Clamping Voltage Vc Max:12.5V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, 15PF, X3DFN-2; Clamping Voltage Vc Max:12.5V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 07W6862
Product Name Diode, Esd Protection, 5V, 15Pf, X3Dfn-2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LBD23 Series Portable Residual Current Devices - LBD23 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 230 volts
Tj -5 to 40 C (23 to 104 F)
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details