Manufacturer: ON Semiconductor
Win Source Part Number: 774250-ESD5384NCTBG
Packaging: Reel package
Type: Zener
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 9-UFBGA, WLCSP
Applications: HDMI
Mounting: SMD
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 3V (Maximum)
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Family Name: ESD5384
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Package: 9-WLCSP (1.14x1.14)
Alternative Parts (Cross-Reference): SMDA03-5;
Introduction Date: October 03, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
ESD Protection, 5-Line, HDMI Control Line, WLCSP9, 1.14x1.14, 5000-REEL Product overview: ESD5384NCTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5384NCTBG can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 9-WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 774250-ESD5384NCTBG | 144-ESD5384NCTBG | ESD5384NCTBG | ESD5384NCTBG |
| Product Name | TVS - TVS - Diodes - ESD5384NCTBG | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VBR | 6 volts | 6 volts | 6 volts | |
| CT | 10 pF | |||
| Tj | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Configuration | Single |