Micro−Packaged (0201 DFN) Diodes for ESD Protection of 3.3 V GPIO, Audio and uSD Card lines, 10000-REEL Product overview: ESD5371MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5371MXT5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 957910-ESD5371MXT5G
Category: Circuit Protection>TVS - Diodes
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TPD1E1B04DPYR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-ESD5371MXT5G
Product Status: Last Time Buy
IC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESD5371MXT5G | 957910-ESD5371MXT5G | ESD5371MXT5G | ESD5371MXT5G |
| Product Name | 3.3 V DFN TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single |