The ESD5004 is a low capacitance ESD protection diode designed for applications requiring robust electrostatic discharge protection. It features four separate bi-directional configurations, making it suitable for protecting multiple lines within a single package. The device is compliant with IEC 61000-4-2 standards, providing protection levels up to ±12 kV for contact discharge and ±15 kV for air discharge. With a maximum clamping voltage of 9.1 V and a low junction capacitance of 5 pF, the ESD5004 is ideal for sensitive electronic equipment such as smartphones, wireless headsets, digital cameras, and computers. The operating junction temperature range is from -55°C to +125°C, and it is RoHS compliant, being both Pb-free and halogen-free. The compact X3DFN package is advantageous for applications where board space is limited.
DIODE, ESD PROTECTION, 4CH, BIDIR, X3DFN; Clamping Voltage Vc Max:9.1V; Diode Case Style:X3DFN; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD50 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 82Y6616 |
| Product Name | Diode, Esd Protection, 4Ch, Bidir, X3Dfn; Clamping Voltage Vc Max Onsemi |
| Standards and Certifications | RoHS |