Win Source Part Number: 976625-ESD2L7.0MUT3G
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 54 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-ESD2L7.0MUT3G-4
TRANSISTOR VOLTAGE SUPPRESSOR DI
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 976625-ESD2L7.0MUT3G | ESD2L7.0MUT3G |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |