onsemi Clamping Voltage Vc Max Onsemi ESD1014MUTAG.

Description
Clamping Voltage Vc Max:11V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:ESD10 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Description
Clamping Voltage Vc Max:11V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:ESD10 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 27AC5520 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
27AC5520
Clamping Voltage Vc Max Onsemi 27AC5520
Clamping Voltage Vc Max:11V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:ESD10 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:11V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:450W; Product Range:ESD10 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC5520
Product Name Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4957 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 520 mA
IR 25 mA
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details