Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057797-ES2DNL
Voltage: 200 V
Current: 2 A
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): ES2DNLES2D-NL; ES2D_NL;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057797-ES2DNL |
| Product Name | OEM Parts - OEM Parts (C - E) - ES2DNL |