Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117372-ES1JFL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 500nA @ 600V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Standard 600V 1A Surface Mount SOD-123F
Diode Standard 600V 1A Surface Mount SOD-123F
Diode Standard 600V 1A Surface Mount SOD-123F
Rectifiers 600V 1A Super Fast Rectifier Product overview: ES1JFL from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES1JFL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A SOD123F
RECTIFIER DIODE, SINGLE, SOD-123F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, AEC-Q101, 600V, SOD-123F; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 600V 1A SOD123F
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1844979P | 1844214 | 117372-ES1JFL | ES1JFLCT-ND | 2085-ES1JFL | ES1JFL | 46AC0733 | 85AC1758 | ES1JFL |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - ES1JFL | Single Diodes | 600V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Diode, Single, Sod-123F; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Aec-Q101, 600V, Sod-123F; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes |
| Package | SOD-123; SOD-123 | SOD-123; Sod-123fl | Reel | SOD-123 | SOD-123; SOD-123F | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 35 ns | 35 ns | 35 ns | 35 ns | |||||
| Diode Type | Standard | ||||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts |