onsemi TRANSISTORS - Transistors (BJT) - Arrays - EMZ1DXV6T1 EMZ1DXV6T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1036360-EMZ1DXV6T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 140MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1036360-EMZ1DXV6T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 140MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - EMZ1DXV6T1 - 1036360-EMZ1DXV6T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - EMZ1DXV6T1
1036360-EMZ1DXV6T1
TRANSISTORS - Transistors (BJT) - Arrays - EMZ1DXV6T1 1036360-EMZ1DXV6T1
Manufacturer: ON Semiconductor Win Source Part Number: 1036360-EMZ1DXV6T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 140MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1036360-EMZ1DXV6T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz, 140MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1036360-EMZ1DXV6T1
Product Name TRANSISTORS - Transistors (BJT) - Arrays - EMZ1DXV6T1
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-LSF0108BQ-Q100XCT-ND - DigiKey
Specs
Package Type 20-VFQFN Exposed Pad
Output Type Open Drain; Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - 74GTL16612DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Logic - Translators, Level Shifters - 100397QI - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details