onsemi EMI RFI Filter EMI9408MUTAG

Description
8-Ch L-C EMI Filter Array, ESD Prot, UDFN16 Product overview: EMI9408MUTAG from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMI9408MUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch L-C EMI Filter Array, ESD Prot, UDFN16 Product overview: EMI9408MUTAG from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMI9408MUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI RFI Filter - 835-EMI9408MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
835-EMI9408MUTAG
EMI RFI Filter 835-EMI9408MUTAG
8-Ch L-C EMI Filter Array, ESD Prot, UDFN16 Product overview: EMI9408MUTAG from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMI9408MUTAG can be used for catalog matching and distributor lookup.

8-Ch L-C EMI Filter Array, ESD Prot, UDFN16 Product overview: EMI9408MUTAG from onsemi is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-EMI9408MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Emi Filter, 6 Line, 70Nh, 17.5Pf, Udfn16; Emi Filter Type Onsemi - 13AC8609 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, 6 Line, 70Nh, 17.5Pf, Udfn16; Emi Filter Type Onsemi
13AC8609
Emi Filter, 6 Line, 70Nh, 17.5Pf, Udfn16; Emi Filter Type Onsemi 13AC8609
EMI FILTER, 6 LINE, 70NH, 17.5PF, UDFN16; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:C-L-C Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EMI FILTER, 6 LINE, 70NH, 17.5PF, UDFN16; EMI Filter Type:EMI Filter with ESD Protection; No. of Data Lines:8 Data Lines; Filter Circuit:C-L-C Pi Filter; Filter Case Style:UDFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 835-EMI9408MUTAG 13AC8609
Product Name EMI RFI Filter Emi Filter, 6 Line, 70Nh, 17.5Pf, Udfn16; Emi Filter Type Onsemi
Filter Category Active Filter Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP43220JC-33 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers