onsemi Common Mode Chokes EMI8143MUTAG

Description
6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
Request a Quote Datasheet
Description
6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - EMI8143MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8143MUTAGOSCT-ND
Common Mode Chokes EMI8143MUTAGOSCT-ND
6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - EMI8143MUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8143MUTAGOSDKR-ND
Common Mode Chokes EMI8143MUTAGOSDKR-ND
6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - EMI8143MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
EMI8143MUTAGOSTR-ND
Common Mode Chokes EMI8143MUTAGOSTR-ND
6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)

Buy Now Datasheet
Inductor and Choke - 839-EMI8143MUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-EMI8143MUTAG
Inductor and Choke 839-EMI8143MUTAG
Common Mode Filter, 3 Pair, Data Line, ESD Protection Product overview: EMI8143MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8143MUTAG can be used for catalog matching and distributor lookup.

Common Mode Filter, 3 Pair, Data Line, ESD Protection Product overview: EMI8143MUTAG from onsemi is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-EMI8143MUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - EMI8143MUTAG - 870422-EMI8143MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - EMI8143MUTAG
870422-EMI8143MUTAG
Common Mode Chokes - EMI8143MUTAG 870422-EMI8143MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 870422-EMI8143MUTAG Series: EMI81 Operating Temperature Range: -40°C ~ 85°C Features: 6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ) Package: Reel - TR Package: 16-XFDFN Mounting: Surface Mount Family Name: EMI8143 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: EMI8143MUTAGOSTR, EMI8143MUTAGOSCT, EMI8143MUTAG-ND, EMI8143MUTAGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 870422-EMI8143MUTAG
Series: EMI81
Operating Temperature Range: -40°C ~ 85°C
Features: 6 Line Common Mode Choke Surface Mount 100mA DCR 6Ohm (Typ)
Package: Reel - TR
Package: 16-XFDFN
Mounting: Surface Mount
Family Name: EMI8143
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: EMI8143MUTAGOSTR, EMI8143MUTAGOSCT, EMI8143MUTAG-ND, EMI8143MUTAGOSDKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number EMI8143MUTAGOSCT-ND 839-EMI8143MUTAG 870422-EMI8143MUTAG
Product Name Common Mode Chokes Inductor and Choke Common Mode Chokes - EMI8143MUTAG
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details